ITT Cannon Connector, Receptacle, 18-7, Panel; Product Range Itt Cannon 192990-1300

Description
CONNECTOR, RECEPTACLE, 18-7, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 18-7, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 18-7, Panel; Product Range Itt Cannon - 58T0791 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 18-7, Panel; Product Range Itt Cannon
58T0791
Connector, Receptacle, 18-7, Panel; Product Range Itt Cannon 58T0791
CONNECTOR, RECEPTACLE, 18-7, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 18-7, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58T0791
Product Name Connector, Receptacle, 18-7, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data