ITT Cannon Circular Connector Contact, T2P, Stamped, Socket, 16 Awg, 14 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon 192990-1230

Description
Circular Connector Contact, T2P, Stamped, Socket, 16 AWG, 14 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
Circular Connector Contact, T2P, Stamped, Socket, 16 AWG, 14 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact, T2P, Stamped, Socket, 16 Awg, 14 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon - 26M4531 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, T2P, Stamped, Socket, 16 Awg, 14 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon
26M4531
Circular Connector Contact, T2P, Stamped, Socket, 16 Awg, 14 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon 26M4531
Circular Connector Contact, T2P, Stamped, Socket, 16 AWG, 14 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, T2P, Stamped, Socket, 16 AWG, 14 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 16-14Awg, Crimp; Product Range Itt Cannon - 47M0117 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Itt Cannon
47M0117
Contact, Socket, 16-14Awg, Crimp; Product Range Itt Cannon 47M0117
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Trident T2P Series Circular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Trident T2P Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 26M4531 47M0117
Product Name Circular Connector Contact, T2P, Stamped, Socket, 16 Awg, 14 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon Contact, Socket, 16-14Awg, Crimp; Product Range Itt Cannon
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-14-1088 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details