ITT Cannon Circular Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon 192990-1220

Description
CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Trident Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Trident Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon - 93F9080 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon
93F9080
Circular Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon 93F9080
CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Trident Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 16-14AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:Trident Series Circular Connectors RoHS Compliant: Yes

Supplier's Site
Circular Connector Contact, T2P, Stamped, Pin, 16 Awg, 14 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon - 26M4533 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, T2P, Stamped, Pin, 16 Awg, 14 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon
26M4533
Circular Connector Contact, T2P, Stamped, Pin, 16 Awg, 14 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon 26M4533
Circular Connector Contact, T2P, Stamped, Pin, 16 AWG, 14 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, T2P, Stamped, Pin, 16 AWG, 14 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 93F9080 26M4533
Product Name Circular Contact, Pin, 16-14Awg, Crimp; Product Range Itt Cannon Circular Connector Contact, T2P, Stamped, Pin, 16 Awg, 14 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details