ITT Cannon Rectangular Connector Housing, Plug, 10 Position, 5.08Mm; Product Range Itt Cannon 192990-1000

Description
RECTANGULAR CONNECTOR HOUSING, PLUG, 10 POSITION, 5.08MM; Product Range:Trident TST Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:5.08mm; For Use With:T2P & T3P Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONNECTOR HOUSING, PLUG, 10 POSITION, 5.08MM; Product Range:Trident TST Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:5.08mm; For Use With:T2P & T3P Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housing, Plug, 10 Position, 5.08Mm; Product Range Itt Cannon - 93F9137 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector Housing, Plug, 10 Position, 5.08Mm; Product Range Itt Cannon
93F9137
Rectangular Connector Housing, Plug, 10 Position, 5.08Mm; Product Range Itt Cannon 93F9137
RECTANGULAR CONNECTOR HOUSING, PLUG, 10 POSITION, 5.08MM; Product Range:Trident TST Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:5.08mm; For Use With:T2P & T3P Socket Crimp Contacts RoHS Compliant: Yes

RECTANGULAR CONNECTOR HOUSING, PLUG, 10 POSITION, 5.08MM; Product Range:Trident TST Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:5.08mm; For Use With:T2P & T3P Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93F9137
Product Name Rectangular Connector Housing, Plug, 10 Position, 5.08Mm; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details