ITT Inc. Circular Connector Contact, T2P, Stamped, Socket, 22 Awg, 20 Awg, Crimp, Tin Plated Contacts Rohs Compliant Itt Cannon 192990-0050

Description
Circular Connector Contact, T2P, Stamped, Socket, 22 AWG, 20 AWG, Crimp, Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
Circular Connector Contact, T2P, Stamped, Socket, 22 AWG, 20 AWG, Crimp, Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact, T2P, Stamped, Socket, 22 Awg, 20 Awg, Crimp, Tin Plated Contacts Rohs Compliant Itt Cannon - 26M4534 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, T2P, Stamped, Socket, 22 Awg, 20 Awg, Crimp, Tin Plated Contacts Rohs Compliant Itt Cannon
26M4534
Circular Connector Contact, T2P, Stamped, Socket, 22 Awg, 20 Awg, Crimp, Tin Plated Contacts Rohs Compliant Itt Cannon 26M4534
Circular Connector Contact, T2P, Stamped, Socket, 22 AWG, 20 AWG, Crimp, Tin Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, T2P, Stamped, Socket, 22 AWG, 20 AWG, Crimp, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22-20Awg, Crimp; Product Range Itt Cannon - 47M0114 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-20Awg, Crimp; Product Range Itt Cannon
47M0114
Contact, Socket, 22-20Awg, Crimp; Product Range Itt Cannon 47M0114
CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Trident T2P Series Circular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Trident T2P Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 26M4534 47M0114
Product Name Circular Connector Contact, T2P, Stamped, Socket, 22 Awg, 20 Awg, Crimp, Tin Plated Contacts Rohs Compliant Itt Cannon Contact, Socket, 22-20Awg, Crimp; Product Range Itt Cannon
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241388-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details