ITT Cannon Connectors Crimp Contacts, Commercial, Stamped & Formed 192990-0050

Description
TRIDENT S&F CON SKT 22-20AWG T2P20FC1LT
Request a Quote
Description
TRIDENT S&F CON SKT 22-20AWG T2P20FC1LT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 192990-0050 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
192990-0050
Connectors Crimp Contacts, Commercial, Stamped & Formed 192990-0050
TRIDENT S&F CON SKT 22-20AWG T2P20FC1LT

TRIDENT S&F CON SKT 22-20AWG T2P20FC1LT

Buy Now
Connectors, Interconnects - Circular Connectors - Contacts - 1003241-192990-0050 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Contacts
1003241-192990-0050
Connectors, Interconnects - Circular Connectors - Contacts 1003241-192990-0050
Win Source Part Number: 1003241-192990-0050 Category: Connectors, Interconnects>Circul ar Connectors - Contacts Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: ITT Cannon, LLC Other Names: 192990-0050PG Base Product Number: 19299

Win Source Part Number: 1003241-192990-0050
Category: Connectors, Interconnects>Circular Connectors - Contacts
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: ITT Cannon, LLC
Other Names: 192990-0050PG
Base Product Number: 19299

Buy Now

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 192990-0050 1003241-192990-0050
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Connectors, Interconnects - Circular Connectors - Contacts
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 026-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers