ITT Cannon Contact, Pin, 22-20Awg, Crimp; Product Range Itt Cannon 192990-0040

Description
CONTACT, PIN, 22-20AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Trident T2P Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 22-20AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Trident T2P Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 22-20Awg, Crimp; Product Range Itt Cannon - 93F9068 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-20Awg, Crimp; Product Range Itt Cannon
93F9068
Contact, Pin, 22-20Awg, Crimp; Product Range Itt Cannon 93F9068
CONTACT, PIN, 22-20AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Trident T2P Series Circular Connectors RoHS Compliant: Yes

CONTACT, PIN, 22-20AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Trident T2P Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Contact, T2P, Stamped, Pin, 22 Awg, 20 Awg, Crimp, Tin Plated Contacts Rohs Compliant Itt Cannon - 26M4535 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, T2P, Stamped, Pin, 22 Awg, 20 Awg, Crimp, Tin Plated Contacts Rohs Compliant Itt Cannon
26M4535
Circular Connector Contact, T2P, Stamped, Pin, 22 Awg, 20 Awg, Crimp, Tin Plated Contacts Rohs Compliant Itt Cannon 26M4535
Circular Connector Contact, T2P, Stamped, Pin, 22 AWG, 20 AWG, Crimp, Tin Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, T2P, Stamped, Pin, 22 AWG, 20 AWG, Crimp, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 93F9068 26M4535
Product Name Contact, Pin, 22-20Awg, Crimp; Product Range Itt Cannon Circular Connector Contact, T2P, Stamped, Pin, 22 Awg, 20 Awg, Crimp, Tin Plated Contacts Rohs Compliant Itt Cannon
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details