ITT Cannon Connectors Circular, Harsh Environment 192926-0520

Description
TRI R PLUG F 0-12
Request a Quote Datasheet
Description
TRI R PLUG F 0-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 192926-0520 - PEI-Genesis
Philadelphia, PA, United States
TRI R PLUG F 0-12

TRI R PLUG F 0-12

Buy Now
Connectors Circular, Harsh Environment - 192926-0520 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
192926-0520
Connectors Circular, Harsh Environment 192926-0520
TRIDENT RINGLOCK PLUG 12 SKT TR1412PFS1NB

TRIDENT RINGLOCK PLUG 12 SKT TR1412PFS1NB

Buy Now
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon - 47M0109 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
47M0109
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon 47M0109
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon 192926-0520 192926-0520 47M0109
Product Name Connectors Circular, Harsh Environment Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data