ITT Cannon Circular Connector Housings 192926-0480

Description
TRI R RECP M FLG UNSEAL 0-28
Request a Quote Datasheet
Description
TRI R RECP M FLG UNSEAL 0-28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 192926-0480 - PEI-Genesis
Philadelphia, PA, United States
TRI R RECP M FLG UNSEAL 0-28

TRI R RECP M FLG UNSEAL 0-28

Buy Now
Circular Connector Housings - 192926-0480-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
192926-0480-ND
Circular Connector Housings 192926-0480-ND
28 Position Circular Connector Receptacle Housing Panel Mount

28 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector Receptacle Size 20, 28 Position, Panel; Product Range Itt Cannon - 47M0107 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 28 Position, Panel; Product Range Itt Cannon
47M0107
Circular Connector Receptacle Size 20, 28 Position, Panel; Product Range Itt Cannon 47M0107
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 28 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:28Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 28 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:28Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon 192926-0480 192926-0480-ND 47M0107
Product Name Circular Connector Housings Circular Connector Receptacle Size 20, 28 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details