ITT Cannon Connectors Circlr,Industrial,Metal,Assembld/Kitted 192926-0450

Description
TRIDENT RINGLOCK RECP 8 PIN TR1208RMS1NB
Request a Quote Datasheet
Description
TRIDENT RINGLOCK RECP 8 PIN TR1208RMS1NB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 192926-0450 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
192926-0450
Connectors Circlr,Industrial,Metal,Assembld/Kitted 192926-0450
TRIDENT RINGLOCK RECP 8 PIN TR1208RMS1NB

TRIDENT RINGLOCK RECP 8 PIN TR1208RMS1NB

Buy Now
Circular Connector Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon - 93F9003 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon
93F9003
Circular Connector Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon 93F9003
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 8 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 8 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 192926-0450 93F9003
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details