ITT Cannon Connector Housing, Rcpt, 24Pos; Product Range Itt Cannon 192923-6040

Description
CONNECTOR HOUSING, RCPT, 24POS; Product Range:Trident Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:-; For Use With:ITT Cannon Trident Series Pin And Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 24POS; Product Range:Trident Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:-; For Use With:ITT Cannon Trident Series Pin And Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 24Pos; Product Range Itt Cannon - 93F9110 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 24Pos; Product Range Itt Cannon
93F9110
Connector Housing, Rcpt, 24Pos; Product Range Itt Cannon 93F9110
CONNECTOR HOUSING, RCPT, 24POS; Product Range:Trident Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:-; For Use With:ITT Cannon Trident Series Pin And Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 24POS; Product Range:Trident Series; Gender:Receptacle; No. of Positions:24Positions; Pitch Spacing:-; For Use With:ITT Cannon Trident Series Pin And Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93F9110
Product Name Connector Housing, Rcpt, 24Pos; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details