ITT Cannon Plug Connector Housing, 24 Position; Product Range Itt Cannon 192923-5950

Description
PLUG CONNECTOR HOUSING, 24 POSITION; Product Range:Trident TST Series; Gender:Plug; No. of Positions:24Position s; Pitch Spacing:5.08mm; For Use With:T2P & T3P Pin Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG CONNECTOR HOUSING, 24 POSITION; Product Range:Trident TST Series; Gender:Plug; No. of Positions:24Position s; Pitch Spacing:5.08mm; For Use With:T2P & T3P Pin Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Connector Housing, 24 Position; Product Range Itt Cannon - 93B8829 - Newark, An Avnet Company
Chicago, IL, United States
Plug Connector Housing, 24 Position; Product Range Itt Cannon
93B8829
Plug Connector Housing, 24 Position; Product Range Itt Cannon 93B8829
PLUG CONNECTOR HOUSING, 24 POSITION; Product Range:Trident TST Series; Gender:Plug; No. of Positions:24Position s; Pitch Spacing:5.08mm; For Use With:T2P & T3P Pin Crimp Contacts RoHS Compliant: Yes

PLUG CONNECTOR HOUSING, 24 POSITION; Product Range:Trident TST Series; Gender:Plug; No. of Positions:24Positions; Pitch Spacing:5.08mm; For Use With:T2P & T3P Pin Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93B8829
Product Name Plug Connector Housing, 24 Position; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details