ITT Cannon Plug Housing, 6Pos, Nylon, Black; Product Range Itt Cannon 192923-5930

Description
PLUG HOUSING, 6POS, NYLON, BLACK; Product Range:Trident TST Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:AMP Trident TST Series Pin & Socket Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 6POS, NYLON, BLACK; Product Range:Trident TST Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:AMP Trident TST Series Pin & Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 6Pos, Nylon, Black; Product Range Itt Cannon - 96B2915 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 6Pos, Nylon, Black; Product Range Itt Cannon
96B2915
Plug Housing, 6Pos, Nylon, Black; Product Range Itt Cannon 96B2915
PLUG HOUSING, 6POS, NYLON, BLACK; Product Range:Trident TST Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:AMP Trident TST Series Pin & Socket Contacts RoHS Compliant: Yes

PLUG HOUSING, 6POS, NYLON, BLACK; Product Range:Trident TST Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:5.08mm; For Use With:AMP Trident TST Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96B2915
Product Name Plug Housing, 6Pos, Nylon, Black; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 240 mm (9.45 inch)
Bearing Bore / Ring O.D. 8.66 inch (220 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details