ITT Cannon Circular Cable Clamp, Size 14; Connector Shell Size Itt Cannon 192922-1330

Description
CIRCULAR CABLE CLAMP, SIZE 14; Connector Shell Size:14; Cable Diameter Max:13.8mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:13.8mm RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 14; Connector Shell Size:14; Cable Diameter Max:13.8mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:13.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 14; Connector Shell Size Itt Cannon - 47M0099 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 14; Connector Shell Size Itt Cannon
47M0099
Circular Cable Clamp, Size 14; Connector Shell Size Itt Cannon 47M0099
CIRCULAR CABLE CLAMP, SIZE 14; Connector Shell Size:14; Cable Diameter Max:13.8mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:13.8mm RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 14; Connector Shell Size:14; Cable Diameter Max:13.8mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:13.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 47M0099
Product Name Circular Cable Clamp, Size 14; Connector Shell Size Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Metric Liquid Tight Strain Relief Dome - 85820920 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074542 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details