ITT Cannon Circular Cable Clamp, Size 10; Connector Shell Size Itt Cannon 192922-1310

Description
CIRCULAR CABLE CLAMP, SIZE 10; Connector Shell Size:10; Cable Diameter Max:8.7mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:8.7mm RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 10; Connector Shell Size:10; Cable Diameter Max:8.7mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:8.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 10; Connector Shell Size Itt Cannon - 47M0097 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 10; Connector Shell Size Itt Cannon
47M0097
Circular Cable Clamp, Size 10; Connector Shell Size Itt Cannon 47M0097
CIRCULAR CABLE CLAMP, SIZE 10; Connector Shell Size:10; Cable Diameter Max:8.7mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:8.7mm RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 10; Connector Shell Size:10; Cable Diameter Max:8.7mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:8.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 47M0097
Product Name Circular Cable Clamp, Size 10; Connector Shell Size Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825200 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details
Connector Strain Relief - 2213410-1 - TE Connectivity
Specs
Material Glass-Filled PBT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gland, Straight; 9 to 18 mm; PG; PG21; 11 mm; 28.3 mm; Polyamide 6; Neoprene - 70075262 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.114 inch (28.3 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details