TRIDENT RINGLOCK C/C, SIZE 10 TR10ASR1N
TRI R E/B STR C/C UNSEAL SZ 10
Win Source Part Number: 1019285-192922-1310
Category: Connectors, Interconnects>Circul
Series: Trident Ringlock (TR)
Type: Backshell, Cable Clamp
Color: Black
Features: Clamp Screws
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: Trident Ringlock (TR) Series Circular Connectors
Material Flammability Rating: UL94 V-0
Standard Package: 1
Shell Size - Insert: 10
Material: Polyamide (PA), Nylon
Cable Opening: 0.343" (8.70mm)
Diameter - Outside: 0.827" (21.00mm)
Cable Exit: 180°
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: ITT Cannon, LLC
Other Names: 192922-1310-PG
Base Product Number: 19292
| Heilind Electronics, Inc. | PEI-Genesis | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 192922-1310 | ITT Cannon 192922-1310 | 1019285-192922-1310 |
| Product Name | Connectors Circular,Plastic,Access.Hrdwre,Bkshlls, etc. | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |