ITT Cannon Connectors Circular, Harsh Environment 192922-1300

Description
TRI R PLUG M 0-35
Request a Quote Datasheet
Description
TRI R PLUG M 0-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 192922-1300 - PEI-Genesis
Philadelphia, PA, United States
TRI R PLUG M 0-35

TRI R PLUG M 0-35

Buy Now
Connectors Circular, Harsh Environment - 192922-1300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
192922-1300
Connectors Circular, Harsh Environment 192922-1300
TRIDENT RINGLOCK PLUG 35C PIN TR2235PMS1NB

TRIDENT RINGLOCK PLUG 35C PIN TR2235PMS1NB

Buy Now
Circular Connector Housings - 192922-1300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
192922-1300-ND
Circular Connector Housings 192922-1300-ND
35 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

35 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector Plug Size 22, 35 Position, Cable; Product Range Itt Cannon - 47M0096 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 35 Position, Cable; Product Range Itt Cannon
47M0096
Circular Connector Plug Size 22, 35 Position, Cable; Product Range Itt Cannon 47M0096
CIRCULAR CONNECTOR PLUG SIZE 22, 35 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 22, 35 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site
Conn Ringlock Circ Pin 35 Pos St Cbl Mnt 35Term Rohs Compliant Itt Cannon - 61AC3448 - Newark, An Avnet Company
Chicago, IL, United States
Conn Ringlock Circ Pin 35 Pos St Cbl Mnt 35Term Rohs Compliant Itt Cannon
61AC3448
Conn Ringlock Circ Pin 35 Pos St Cbl Mnt 35Term Rohs Compliant Itt Cannon 61AC3448
CONN RINGLOCK CIRC PIN 35 POS ST CBL MNT 35TERM ROHS COMPLIANT: YES

CONN RINGLOCK CIRC PIN 35 POS ST CBL MNT 35TERM ROHS COMPLIANT: YES

Supplier's Site
Tri R Plug M 0-35 Rohs Compliant Itt Cannon - 03K4030 - Newark, An Avnet Company
Chicago, IL, United States
Tri R Plug M 0-35 Rohs Compliant Itt Cannon
03K4030
Tri R Plug M 0-35 Rohs Compliant Itt Cannon 03K4030
TRI R PLUG M 0-35 ROHS COMPLIANT: YES

TRI R PLUG M 0-35 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon 192922-1300 192922-1300 192922-1300-ND 47M0096 61AC3448
Product Name Connectors Circular, Harsh Environment Circular Connector Housings Circular Connector Plug Size 22, 35 Position, Cable; Product Range Itt Cannon Conn Ringlock Circ Pin 35 Pos St Cbl Mnt 35Term Rohs Compliant Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Wire to Board - 34.112-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-2209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers