ITT Cannon Connectors Circular, Harsh Environment 192922-1290

Description
TRI R PLUG M 0-28
Request a Quote Datasheet
Description
TRI R PLUG M 0-28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 192922-1290 - PEI-Genesis
Philadelphia, PA, United States
TRI R PLUG M 0-28

TRI R PLUG M 0-28

Buy Now
Connectors Circular, Harsh Environment - 192922-1290 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
192922-1290
Connectors Circular, Harsh Environment 192922-1290
TRIDENT RINGLOCK PLUG 28C PIN 192922-1290

TRIDENT RINGLOCK PLUG 28C PIN 192922-1290

Buy Now
Circular Connector Plug Size 20, 28 Position, Cable; Product Range Itt Cannon - 47M0095 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 28 Position, Cable; Product Range Itt Cannon
47M0095
Circular Connector Plug Size 20, 28 Position, Cable; Product Range Itt Cannon 47M0095
CIRCULAR CONNECTOR PLUG SIZE 20, 28 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 20, 28 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site
Circular Connector, Trident Ringlock Series, Plug, 28, Pin, Cable Mount, 20-28 Rohs Compliant Itt Cannon - 03K4029 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Trident Ringlock Series, Plug, 28, Pin, Cable Mount, 20-28 Rohs Compliant Itt Cannon
03K4029
Circular Connector, Trident Ringlock Series, Plug, 28, Pin, Cable Mount, 20-28 Rohs Compliant Itt Cannon 03K4029
Circular Connector, Trident Ringlock Series, Plug, 28, Pin, Cable Mount, 20-28 RoHS Compliant: Yes

Circular Connector, Trident Ringlock Series, Plug, 28, Pin, Cable Mount, 20-28 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon 192922-1290 192922-1290 47M0095
Product Name Connectors Circular, Harsh Environment Circular Connector Plug Size 20, 28 Position, Cable; Product Range Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
3 suppliers