ITT Cannon Circular Connector Plug, Size 10, 4 Position, Cable; Product Range Itt Cannon 192922-1250

Description
TRI R PLUG M 0-4
Request a Quote Datasheet
Description
TRI R PLUG M 0-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 192922-1250 - PEI-Genesis
Philadelphia, PA, United States
TRI R PLUG M 0-4

TRI R PLUG M 0-4

Buy Now
Circular Connector Plug, Size 10, 4 Position, Cable; Product Range Itt Cannon - 47M0092 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 4 Position, Cable; Product Range Itt Cannon
47M0092
Circular Connector Plug, Size 10, 4 Position, Cable; Product Range Itt Cannon 47M0092
CIRCULAR CONNECTOR PLUG, SIZE 10, 4 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 10, 4 POSITION, CABLE; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet
Tri R Plug M 0-4 Rohs Compliant Itt Cannon - 03K4026 - Newark, An Avnet Company
Chicago, IL, United States
Tri R Plug M 0-4 Rohs Compliant Itt Cannon
03K4026
Tri R Plug M 0-4 Rohs Compliant Itt Cannon 03K4026
TRI R PLUG M 0-4 ROHS COMPLIANT: YES

TRI R PLUG M 0-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon 192922-1250 47M0092 03K4026
Product Name Circular Connector Plug, Size 10, 4 Position, Cable; Product Range Itt Cannon Tri R Plug M 0-4 Rohs Compliant Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Header; 15; 8 A; 125/300 V; 0.150 in.; 2.30 in.; Polyamide 6.6 - 70078489 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details