ITT Cannon Circular Connectors - 192922-1240 192922-1240

Description
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087128-192922-1240 Packaging: Bulk Number of Positions: 35 Connector Type: Crimp, Receptacle, Solder Termination: Crimp Fastening Type: Bayonet Voltage Rating: 250 V Current Rating: 13 A Number of Contacts: 35 Gender: Female Housing Material: Metal Orientation: Straight Ratings: IP40 Insulation Material: Nylon Contact Gender: Female Categories: Circular Connectors Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): HD36-24-35PN; TR2235RMS1NB; 192990-1730; UTP02235P; 192990-1720; SC24M1S6; CL1F4100192922-1240. ; TR2235RFS1NB; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Flanges, Panel RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0
Request a Quote
Description
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087128-192922-1240 Packaging: Bulk Number of Positions: 35 Connector Type: Crimp, Receptacle, Solder Termination: Crimp Fastening Type: Bayonet Voltage Rating: 250 V Current Rating: 13 A Number of Contacts: 35 Gender: Female Housing Material: Metal Orientation: Straight Ratings: IP40 Insulation Material: Nylon Contact Gender: Female Categories: Circular Connectors Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): HD36-24-35PN; TR2235RMS1NB; 192990-1730; UTP02235P; 192990-1720; SC24M1S6; CL1F4100192922-1240. ; TR2235RFS1NB; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Flanges, Panel RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 192922-1240 - 1087128-192922-1240 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 192922-1240
1087128-192922-1240
Circular Connectors - 192922-1240 1087128-192922-1240
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087128-192922-1240 Packaging: Bulk Number of Positions: 35 Connector Type: Crimp, Receptacle, Solder Termination: Crimp Fastening Type: Bayonet Voltage Rating: 250 V Current Rating: 13 A Number of Contacts: 35 Gender: Female Housing Material: Metal Orientation: Straight Ratings: IP40 Insulation Material: Nylon Contact Gender: Female Categories: Circular Connectors Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): HD36-24-35PN; TR2235RMS1NB; 192990-1730; UTP02235P; 192990-1720; SC24M1S6; CL1F4100192922-1240. ; TR2235RFS1NB; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Flanges, Panel RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0

Manufacturer: ITT Cannon, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087128-192922-1240
Packaging: Bulk
Number of Positions: 35
Connector Type: Crimp, Receptacle, Solder
Termination: Crimp
Fastening Type: Bayonet
Voltage Rating: 250 V
Current Rating: 13 A
Number of Contacts: 35
Gender: Female
Housing Material: Metal
Orientation: Straight
Ratings: IP40
Insulation Material: Nylon
Contact Gender: Female
Categories: Circular Connectors
Insulation Resistance: 5 GΩ
Alternative Parts (Cross-Reference): HD36-24-35PN; TR2235RMS1NB; 192990-1730; UTP02235P; 192990-1720; SC24M1S6; CL1F4100192922-1240.; TR2235RFS1NB;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Flanges, Panel
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0

Buy Now
Connectors Audio & Video, Unreviewed - 192922-1240 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
192922-1240
Connectors Audio & Video, Unreviewed 192922-1240
STANDARD RECEPTACLE FOR SOCKET SIZE 22, 35 CONTACTS

STANDARD RECEPTACLE FOR SOCKET SIZE 22, 35 CONTACTS

Buy Now

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1087128-192922-1240 192922-1240
Product Name Circular Connectors - 192922-1240 Connectors Audio & Video, Unreviewed
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Flanges, Panel
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-2038-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details