ITT Cannon Circular Connector Housings 192922-1230

Description
28 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
28 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 192922-1230-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
192922-1230-ND
Circular Connector Housings 192922-1230-ND
28 Position Circular Connector Receptacle Housing Panel Mount

28 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Rcpt, 28Pos, Panel; Product Range Itt Cannon - 03K4024 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28Pos, Panel; Product Range Itt Cannon
03K4024
Circular Connector, Rcpt, 28Pos, Panel; Product Range Itt Cannon 03K4024
CIRCULAR CONNECTOR, RCPT, 28POS, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 28POS, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 192922-1230-ND 03K4024
Product Name Circular Connector Housings Circular Connector, Rcpt, 28Pos, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers