ITT Cannon Connectors Circular, Industrial - Plastic 192922-1200

Description
RINGLOCK CIRCULAR SI SZ 12 TR1208RFS1NB
Request a Quote Datasheet
Description
RINGLOCK CIRCULAR SI SZ 12 TR1208RFS1NB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - 192922-1200 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
192922-1200
Connectors Circular, Industrial - Plastic 192922-1200
RINGLOCK CIRCULAR SI SZ 12 TR1208RFS1NB

RINGLOCK CIRCULAR SI SZ 12 TR1208RFS1NB

Buy Now
 - ITT Cannon 192922-1200 - PEI-Genesis
Philadelphia, PA, United States
TRI R RECP F FLG UNSEAL 0-8

TRI R RECP F FLG UNSEAL 0-8

Buy Now
Circular Connector Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon - 47M0089 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon
47M0089
Circular Connector Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon 47M0089
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 8 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 8 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tri R Recp F Flg Unseal 0-8 Itt Cannon - 03K4022 - Newark, An Avnet Company
Chicago, IL, United States
Tri R Recp F Flg Unseal 0-8 Itt Cannon
03K4022
Tri R Recp F Flg Unseal 0-8 Itt Cannon 03K4022
TRI R RECP F FLG UNSEAL 0-8

TRI R RECP F FLG UNSEAL 0-8

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192922-1200 ITT Cannon 192922-1200 47M0089 03K4022
Product Name Connectors Circular, Industrial - Plastic Circular Connector Receptacle, Size 12, 8 Position, Panel; Product Range Itt Cannon Tri R Recp F Flg Unseal 0-8 Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - EEN.1F.305.XLM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 9.0 amps
View Details