ITT Cannon Circular Connector Receptacle, Size 10, 4 Position, Panel; Product Range Itt Cannon 192922-1190

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 4 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 4 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 10, 4 Position, Panel; Product Range Itt Cannon - 47M0088 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10, 4 Position, Panel; Product Range Itt Cannon
47M0088
Circular Connector Receptacle, Size 10, 4 Position, Panel; Product Range Itt Cannon 47M0088
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 4 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 4 POSITION, PANEL; Product Range:Trident Ringlock Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47M0088
Product Name Circular Connector Receptacle, Size 10, 4 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers