ITT Cannon Circular Cable Clamp, Size 10; Connector Shell Size Itt Cannon 192900-0639

Description
CIRCULAR CABLE CLAMP, SIZE 10; Connector Shell Size:10; Cable Diameter Max:8.7mm; Strain Relief Material:-; Product Range:Trident TNM Series; For Use With:TNM Circular Connectors; Accessory Type:Cable Clamp; Body Material:Zinc Alloy RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 10; Connector Shell Size:10; Cable Diameter Max:8.7mm; Strain Relief Material:-; Product Range:Trident TNM Series; For Use With:TNM Circular Connectors; Accessory Type:Cable Clamp; Body Material:Zinc Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 10; Connector Shell Size Itt Cannon - 03H7465 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 10; Connector Shell Size Itt Cannon
03H7465
Circular Cable Clamp, Size 10; Connector Shell Size Itt Cannon 03H7465
CIRCULAR CABLE CLAMP, SIZE 10; Connector Shell Size:10; Cable Diameter Max:8.7mm; Strain Relief Material:-; Product Range:Trident TNM Series; For Use With:TNM Circular Connectors; Accessory Type:Cable Clamp; Body Material:Zinc Alloy RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 10; Connector Shell Size:10; Cable Diameter Max:8.7mm; Strain Relief Material:-; Product Range:Trident TNM Series; For Use With:TNM Circular Connectors; Accessory Type:Cable Clamp; Body Material:Zinc Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03H7465
Product Name Circular Cable Clamp, Size 10; Connector Shell Size Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820780 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.787 to 1.024 inch (20 to 26 mm)
View Details
PG Thread Strain Relief - 70074511 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details