ITT Cannon Contact, Socket, Solder, 16Awg; Product Range Itt Cannon 192900-0635

Description
CONTACT, SOCKET, SOLDER, 16AWG; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Trident Connector System; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, SOLDER, 16AWG; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Trident Connector System; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Solder, 16Awg; Product Range Itt Cannon - 54H0502 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Solder, 16Awg; Product Range Itt Cannon
54H0502
Contact, Socket, Solder, 16Awg; Product Range Itt Cannon 54H0502
CONTACT, SOCKET, SOLDER, 16AWG; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Trident Connector System; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, SOLDER, 16AWG; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Trident Connector System; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 54H0502
Product Name Contact, Socket, Solder, 16Awg; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Filaments - 0482027 - 0482027 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers