ITT Cannon Circular Contact, Socket, Solder; Product Range Itt Cannon 192900-0634

Description
CIRCULAR CONTACT, SOCKET, SOLDER; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Trident Connector System; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, SOLDER; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Trident Connector System; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Solder; Product Range Itt Cannon - 82H7963 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Solder; Product Range Itt Cannon
82H7963
Circular Contact, Socket, Solder; Product Range Itt Cannon 82H7963
CIRCULAR CONTACT, SOCKET, SOLDER; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Trident Connector System; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, SOLDER; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Trident Connector System; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 82H7963
Product Name Circular Contact, Socket, Solder; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2005002-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details