ITT Cannon Connectors Circular, Industrial - Contacts 192900-0633

Description
MACHINED CONTACT 16AWG PIN T3P16MS1LY
Request a Quote Datasheet
Description
MACHINED CONTACT 16AWG PIN T3P16MS1LY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Contacts - 192900-0633 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Contacts
192900-0633
Connectors Circular, Industrial - Contacts 192900-0633
MACHINED CONTACT 16AWG PIN T3P16MS1LY

MACHINED CONTACT 16AWG PIN T3P16MS1LY

Buy Now
Multi Purpose - 192900-0633-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
192900-0633-ND
Multi Purpose 192900-0633-ND
Pin Contact Gold Solder Cup 16 AWG Machined

Pin Contact Gold Solder Cup 16 AWG Machined

Buy Now Datasheet
Circular Contact, Pin, Solder; Product Range Itt Cannon - 31M6146 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Solder; Product Range Itt Cannon
31M6146
Circular Contact, Pin, Solder; Product Range Itt Cannon 31M6146
CIRCULAR CONTACT, PIN, SOLDER; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Trident Series Circular Connectors; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, SOLDER; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Trident Series Circular Connectors; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192900-0633 192900-0633-ND 31M6146
Product Name Connectors Circular, Industrial - Contacts Multi Purpose Circular Contact, Pin, Solder; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products