ITT Cannon Circular Connector Plug Size 16, 15 Position, Cable; Product Range Itt Cannon 192900-0507

Description
CIRCULAR CONNECTOR PLUG SIZE 16, 15 POSITION, CABLE; Product Range:Trident Neptune Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 16, 15 POSITION, CABLE; Product Range:Trident Neptune Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 16, 15 Position, Cable; Product Range Itt Cannon - 30C9086 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 15 Position, Cable; Product Range Itt Cannon
30C9086
Circular Connector Plug Size 16, 15 Position, Cable; Product Range Itt Cannon 30C9086
CIRCULAR CONNECTOR PLUG SIZE 16, 15 POSITION, CABLE; Product Range:Trident Neptune Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 16, 15 POSITION, CABLE; Product Range:Trident Neptune Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30C9086
Product Name Circular Connector Plug Size 16, 15 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Industrial Circular Connectors - 1115765 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details