ITT Cannon Sealed Cable Clamp, Size 24, Nylon; Connector Shell Size Itt Cannon 192900-0498

Description
SEALED CABLE CLAMP, SIZE 24, NYLON; Connector Shell Size:24; Cable Diameter Max:29.6mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Neptune Series RoHS Compliant: Yes
Datasheet
Description
SEALED CABLE CLAMP, SIZE 24, NYLON; Connector Shell Size:24; Cable Diameter Max:29.6mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Neptune Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Cable Clamp, Size 24, Nylon; Connector Shell Size Itt Cannon - 31K9743 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Cable Clamp, Size 24, Nylon; Connector Shell Size Itt Cannon
31K9743
Sealed Cable Clamp, Size 24, Nylon; Connector Shell Size Itt Cannon 31K9743
SEALED CABLE CLAMP, SIZE 24, NYLON; Connector Shell Size:24; Cable Diameter Max:29.6mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Neptune Series RoHS Compliant: Yes

SEALED CABLE CLAMP, SIZE 24, NYLON; Connector Shell Size:24; Cable Diameter Max:29.6mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Neptune Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 31K9743
Product Name Sealed Cable Clamp, Size 24, Nylon; Connector Shell Size Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; 11 to 19 mm; Nickel-Plated Brass; Neoprene; PG 21; IP68; 50 mm - 70074390 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.500 inch (470 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 2267394-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Multi Cable Liquid Tight Strain Relief - 85826150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details