ITT Cannon Jam Nut Connector Receptacle, Size 16, 19 Position, Panel; Product Range Itt Cannon 192900-0490

Description
TRI N RECP F J/N 0-19
Request a Quote Datasheet
Description
TRI N RECP F J/N 0-19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 192900-0490 - PEI-Genesis
Philadelphia, PA, United States
TRI N RECP F J/N 0-19

TRI N RECP F J/N 0-19

Buy Now
Jam Nut Connector Receptacle, Size 16, 19 Position, Panel; Product Range Itt Cannon - 16F3648 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 16, 19 Position, Panel; Product Range Itt Cannon
16F3648
Jam Nut Connector Receptacle, Size 16, 19 Position, Panel; Product Range Itt Cannon 16F3648
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 19 POSITION, PANEL; Product Range:Trident Neptune Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 19 POSITION, PANEL; Product Range:Trident Neptune Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon 192900-0490 16F3648
Product Name Jam Nut Connector Receptacle, Size 16, 19 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products