Manufacturer: ITT Cannon, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038507-192900-0475
Packaging: Bulk
Number of Positions: 48
Connector Type: Crimp, Receptacle, Solder
Fastening Type: Bayonet
Number of Contacts: 48
Gender: Female
Length: 41.8 mm
Orientation: Straight
Contact Plating: Nickel
Ratings: Dust Tight, IP67, Waterproof
Contact Gender: Female
Categories: Circular Connectors
Alternative Parts (Cross-Reference): 192990-1740; 192990-1370; 192990-1840; UTP02448S; UTP02448P; UT002448SHTN0S24-004
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 50.8 mm
Mount: Flanges, Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1038507-192900-0475 |
| Product Name | Circular Connectors - 192900-0475 |
| Connector Type | Circular / Cylindrical Connectors |