ITT Cannon Circular Connector Housings 192900-0469

Description
48 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
48 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 192900-0469-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
192900-0469-ND
Circular Connector Housings 192900-0469-ND
48 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

48 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
 - ITT Cannon 192900-0469 - PEI-Genesis
Philadelphia, PA, United States
TRI N PLUG M 0-48

TRI N PLUG M 0-48

Buy Now
Circular Connector Plug Size 24, 48 Position, Cable; Product Range Itt Cannon - 08H0095 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 48 Position, Cable; Product Range Itt Cannon
08H0095
Circular Connector Plug Size 24, 48 Position, Cable; Product Range Itt Cannon 08H0095
CIRCULAR CONNECTOR PLUG SIZE 24, 48 POSITION, CABLE; Product Range:Trident Neptune Series; No. of Contacts:48Contacts; Insert Arrangement:0-48; Connector Body Material:Nylon (Polyamide) Body; Equivalent Military Specification:- RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 24, 48 POSITION, CABLE; Product Range:Trident Neptune Series; No. of Contacts:48Contacts; Insert Arrangement:0-48; Connector Body Material:Nylon (Polyamide) Body; Equivalent Military Specification:- RoHS Compliant: Yes

Supplier's Site
Tri N Plug M 0-48 Itt Cannon - 98B9238 - Newark, An Avnet Company
Chicago, IL, United States
Tri N Plug M 0-48 Itt Cannon
98B9238
Tri N Plug M 0-48 Itt Cannon 98B9238
TRI N PLUG M 0-48

TRI N PLUG M 0-48

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192900-0469-ND ITT Cannon 192900-0469 08H0095 98B9238
Product Name Circular Connector Housings Circular Connector Plug Size 24, 48 Position, Cable; Product Range Itt Cannon Tri N Plug M 0-48 Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data