ITT Cannon Contacts - Multi Purpose 192900-0451

Description
CONN SOCKET 20-22AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 20-22AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 192900-0451-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
192900-0451-ND
Contacts - Multi Purpose 192900-0451-ND
CONN SOCKET 20-22AWG GOLD CRIMP

CONN SOCKET 20-22AWG GOLD CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 192900-0451 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
192900-0451
Connectors, Interconnects - Contacts - Multi Purpose 192900-0451
Win Source Part Number: 1365102-192900-0451 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 55 pct. Type: Stamped MSL Level: Not Applicable Mfr: ITT Cannon, LLC Series: Trident T2P Package: Bulk Product Status: Active HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-22 AWG Contact Finish: Gold Contact Finish Thickness: 40.0µin (1.02µm) Contact Material: Brass

Win Source Part Number: 1365102-192900-0451
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 55 pct.
Type: Stamped
MSL Level: Not Applicable
Mfr: ITT Cannon, LLC
Series: Trident T2P
Package: Bulk
Product Status: Active
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-22 AWG
Contact Finish: Gold
Contact Finish Thickness: 40.0µin (1.02µm)
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number 192900-0451-ND 192900-0451
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Socket or Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, Solder; For Use With Amphenol Communications Solutions - 99K7791 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 0462-203-04141 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Nickel; Nickel (Ni)
Current 100 amps
View Details
3 suppliers