ITT Cannon Connectors Crimp Contacts, Commercial, Stamped & Formed 192900-0447

Description
TRIDENT S&F CON PIN, 22-20AWG T2P20MC1LY
Request a Quote Datasheet
Description
TRIDENT S&F CON PIN, 22-20AWG T2P20MC1LY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 192900-0447 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
192900-0447
Connectors Crimp Contacts, Commercial, Stamped & Formed 192900-0447
TRIDENT S&F CON PIN, 22-20AWG T2P20MC1LY

TRIDENT S&F CON PIN, 22-20AWG T2P20MC1LY

Buy Now
Contact, Pin, 22-20Awg, Crimp; Product Range Itt Cannon - 39P1643 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-20Awg, Crimp; Product Range Itt Cannon
39P1643
Contact, Pin, 22-20Awg, Crimp; Product Range Itt Cannon 39P1643
CONTACT, PIN, 22-20AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 22-20AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 192900-0447 39P1643
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Pin, 22-20Awg, Crimp; Product Range Itt Cannon
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details