ITT Cannon Contacts - Multi Purpose 192900-0446

Description
CONN PIN 16-20AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 16-20AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 192900-0446-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
192900-0446-ND
Contacts - Multi Purpose 192900-0446-ND
CONN PIN 16-20AWG GOLD CRIMP

CONN PIN 16-20AWG GOLD CRIMP

Buy Now Datasheet
Circular Contact Pin, 18-16Awg, Crimp; Product Range Itt Cannon - 07H9195 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Pin, 18-16Awg, Crimp; Product Range Itt Cannon
07H9195
Circular Contact Pin, 18-16Awg, Crimp; Product Range Itt Cannon 07H9195
CIRCULAR CONTACT PIN, 18-16AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:ITT Cannon Trident Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT PIN, 18-16AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:ITT Cannon Trident Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 192900-0446-ND 07H9195
Product Name Contacts - Multi Purpose Circular Contact Pin, 18-16Awg, Crimp; Product Range Itt Cannon
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-12-0222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
PLATINODE® MMO Anodes - PLATINODE® MMO Anodes - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Metal deposition out of sensitive electrolytes, Water treatment,
View Details
2 suppliers