ITT Cannon Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 192900-0344

Description
TRI N E/B STR C/C UNSEAL SZ 24
Request a Quote Datasheet
Description
TRI N E/B STR C/C UNSEAL SZ 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 192900-0344 - PEI-Genesis
Philadelphia, PA, United States
TRI N E/B STR C/C UNSEAL SZ 24

TRI N E/B STR C/C UNSEAL SZ 24

Buy Now
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1334581-192900-0344 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1334581-192900-0344
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1334581-192900-0344
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1334581-192900-0344 Category: Connectors, Interconnects>Circul ar Connectors>Backshell s and Cable Clamps Packaging: Bulk Type: Backshell, Cable Clamp Color: Black Features: Clamp Screws Shielding: Unshielded For Use With/Related Products: Discrete Wires or Jacketed Cables Standard Package: 1 Shell Size - Insert: 24 Material: Plastic Cable Opening: 1.102" (28.00mm) Diameter - Outside: 1.673" (42.49mm) Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Other Part Number: 192900-0344-PG Base Product Number: 19290 RoHS Status: RoHS Compliant

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1334581-192900-0344
Category: Connectors, Interconnects>Circular Connectors>Backshells and Cable Clamps
Packaging: Bulk
Type: Backshell, Cable Clamp
Color: Black
Features: Clamp Screws
Shielding: Unshielded
For Use With/Related Products: Discrete Wires or Jacketed Cables
Standard Package: 1
Shell Size - Insert: 24
Material: Plastic
Cable Opening: 1.102" (28.00mm)
Diameter - Outside: 1.673" (42.49mm)
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Other Part Number: 192900-0344-PG
Base Product Number: 19290
RoHS Status: RoHS Compliant

Buy Now
Connectors Circular,Plastic,Access.Hrdwre,Bkshlls, etc. - 192900-0344 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Plastic,Access.Hrdwre,Bkshlls, etc.
192900-0344
Connectors Circular,Plastic,Access.Hrdwre,Bkshlls, etc. 192900-0344
TRIDENT NEPTUNE C/C, SIZE 24 TNA24CC-SR00L

TRIDENT NEPTUNE C/C, SIZE 24 TNA24CC-SR00L

Buy Now
Circular Connector Clamp, Straight, Unsealed, Trident Neptune Series, 24, 28 Mm Rohs Compliant Itt Cannon - 16F3645 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Straight, Unsealed, Trident Neptune Series, 24, 28 Mm Rohs Compliant Itt Cannon
16F3645
Circular Connector Clamp, Straight, Unsealed, Trident Neptune Series, 24, 28 Mm Rohs Compliant Itt Cannon 16F3645
Circular Connector Clamp, Straight, Unsealed, Trident Neptune Series, 24, 28 mm RoHS Compliant: Yes

Circular Connector Clamp, Straight, Unsealed, Trident Neptune Series, 24, 28 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon 192900-0344 1334581-192900-0344 192900-0344 16F3645
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Connectors Circular,Plastic,Access.Hrdwre,Bkshlls, etc. Circular Connector Clamp, Straight, Unsealed, Trident Neptune Series, 24, 28 Mm Rohs Compliant Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRD.0B.200.PCSN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Coaxial Adapters - NAA19 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug - NECU-S-M12G4-D-IS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers