ITT Cannon Connectors Circular, Harsh Environment 192900-0324

Description
TRIDENT NEPTUNE RECP 12 SIGNAL TN0G14-0012S1B
Request a Quote Datasheet
Description
TRIDENT NEPTUNE RECP 12 SIGNAL TN0G14-0012S1B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Harsh Environment - 192900-0324 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
192900-0324
Connectors Circular, Harsh Environment 192900-0324
TRIDENT NEPTUNE RECP 12 SIGNAL TN0G14-0012S1B

TRIDENT NEPTUNE RECP 12 SIGNAL TN0G14-0012S1B

Buy Now
 - ITT Cannon 192900-0324 - PEI-Genesis
Philadelphia, PA, United States
TRI N RECP F FLG 0-12 NO NUTS

TRI N RECP F FLG 0-12 NO NUTS

Buy Now
Circular Connector Housings - 192900-0324-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
192900-0324-ND
Circular Connector Housings 192900-0324-ND
12 Position Circular Connector Receptacle Housing Panel Mount

12 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, 12Pos, Rcpt, Flange; Product Range Itt Cannon - 23C1841 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 12Pos, Rcpt, Flange; Product Range Itt Cannon
23C1841
Circular Connector, 12Pos, Rcpt, Flange; Product Range Itt Cannon 23C1841
CIRCULAR CONNECTOR, 12POS, RCPT, FLANGE; Product Range:Trident Neptune Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp / Solder Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, 12POS, RCPT, FLANGE; Product Range:Trident Neptune Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp / Solder Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet
192900-0324 Rohs Compliant Itt Cannon - 61AC3439 - Newark, An Avnet Company
Chicago, IL, United States
192900-0324 Rohs Compliant Itt Cannon
61AC3439
192900-0324 Rohs Compliant Itt Cannon 61AC3439
192900-0324 ROHS COMPLIANT: YES

192900-0324 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192900-0324 ITT Cannon 192900-0324 192900-0324-ND 23C1841 61AC3439
Product Name Connectors Circular, Harsh Environment Circular Connector Housings Circular Connector, 12Pos, Rcpt, Flange; Product Range Itt Cannon 192900-0324 Rohs Compliant Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details
Din Rail, Channel - 2946-2002-1611-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers