ITT Cannon Connectors Circular, Indust,Metal,Cble Clmps,Glands,Cord Grps 192900-0286

Description
TRIDENT NEPTUNE C/C, SIZE 14 TNA14CC-SR00L
Request a Quote
Description
TRIDENT NEPTUNE C/C, SIZE 14 TNA14CC-SR00L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Indust,Metal,Cble Clmps,Glands,Cord Grps - 192900-0286 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Indust,Metal,Cble Clmps,Glands,Cord Grps
192900-0286
Connectors Circular, Indust,Metal,Cble Clmps,Glands,Cord Grps 192900-0286
TRIDENT NEPTUNE C/C, SIZE 14 TNA14CC-SR00L

TRIDENT NEPTUNE C/C, SIZE 14 TNA14CC-SR00L

Buy Now
 - ITT Cannon 192900-0286 - PEI-Genesis
Philadelphia, PA, United States
TRI N E/B STR C/C UNSEAL SZ 14

TRI N E/B STR C/C UNSEAL SZ 14

Buy Now
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1334548-192900-0286 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1334548-192900-0286
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1334548-192900-0286
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1334548-192900-0286 Category: Connectors, Interconnects>Circul ar Connectors>Backshell s and Cable Clamps Packaging: Bulk Type: Backshell, Cable Clamp Color: Black Features: Clamp Screws Shielding: Unshielded For Use With/Related Products: Discrete Wires or Jacketed Cables Standard Package: 1 Shell Size - Insert: 14 Material: Plastic Cable Opening: 0.543" (13.80mm) Diameter - Outside: 1.063" (27.00mm) Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Other Part Number: 192900-0286PG Base Product Number: 19290 RoHS Status: RoHS Compliant

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1334548-192900-0286
Category: Connectors, Interconnects>Circular Connectors>Backshells and Cable Clamps
Packaging: Bulk
Type: Backshell, Cable Clamp
Color: Black
Features: Clamp Screws
Shielding: Unshielded
For Use With/Related Products: Discrete Wires or Jacketed Cables
Standard Package: 1
Shell Size - Insert: 14
Material: Plastic
Cable Opening: 0.543" (13.80mm)
Diameter - Outside: 1.063" (27.00mm)
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Other Part Number: 192900-0286PG
Base Product Number: 19290
RoHS Status: RoHS Compliant

Buy Now

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192900-0286 ITT Cannon 192900-0286 1334548-192900-0286
Product Name Connectors Circular, Indust,Metal,Cble Clmps,Glands,Cord Grps Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details