ITT Cannon Circular Connector Rcpt Size 24, 24Pos, Panel; Product Range Itt Cannon 192900-0069

Description
CIRCULAR CONNECTOR RCPT SIZE 24, 24POS, PANEL; Product Range:Trident Neptune Series; No. of Contacts:24Contacts; Connector Body Material:Nylon (Polyamide) Body; Body Length:1.645"; Body Material:Plastic; Connector Shell Size:24 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RCPT SIZE 24, 24POS, PANEL; Product Range:Trident Neptune Series; No. of Contacts:24Contacts; Connector Body Material:Nylon (Polyamide) Body; Body Length:1.645"; Body Material:Plastic; Connector Shell Size:24 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 24, 24Pos, Panel; Product Range Itt Cannon - 93F9059 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 24, 24Pos, Panel; Product Range Itt Cannon
93F9059
Circular Connector Rcpt Size 24, 24Pos, Panel; Product Range Itt Cannon 93F9059
CIRCULAR CONNECTOR RCPT SIZE 24, 24POS, PANEL; Product Range:Trident Neptune Series; No. of Contacts:24Contacts; Connector Body Material:Nylon (Polyamide) Body; Body Length:1.645"; Body Material:Plastic; Connector Shell Size:24 RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT SIZE 24, 24POS, PANEL; Product Range:Trident Neptune Series; No. of Contacts:24Contacts; Connector Body Material:Nylon (Polyamide) Body; Body Length:1.645"; Body Material:Plastic; Connector Shell Size:24 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F9059
Product Name Circular Connector Rcpt Size 24, 24Pos, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details