ITT Cannon Jam Nut Connector Receptacle, Size 24, 31 Position, Panel; Product Range Itt Cannon 192900-0038

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 24, 31 POSITION, PANEL; Product Range:Trident Neptune Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 24, 31 POSITION, PANEL; Product Range:Trident Neptune Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 24, 31 Position, Panel; Product Range Itt Cannon - 93F9053 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 24, 31 Position, Panel; Product Range Itt Cannon
93F9053
Jam Nut Connector Receptacle, Size 24, 31 Position, Panel; Product Range Itt Cannon 93F9053
JAM NUT CONNECTOR RECEPTACLE, SIZE 24, 31 POSITION, PANEL; Product Range:Trident Neptune Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 24, 31 POSITION, PANEL; Product Range:Trident Neptune Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F9053
Product Name Jam Nut Connector Receptacle, Size 24, 31 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF08-R4SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers