ITT Cannon Jam Nut Connector Receptacle, Size 24, 32 Position, Panel; Product Range Itt Cannon 192900-0035

Description
TRI N RECP F J/N 4-28
Request a Quote
Description
TRI N RECP F J/N 4-28
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon 192900-0035 - PEI-Genesis
Philadelphia, PA, United States
TRI N RECP F J/N 4-28

TRI N RECP F J/N 4-28

Buy Now
Jam Nut Connector Receptacle, Size 24, 32 Position, Panel; Product Range Itt Cannon - 93F9051 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 24, 32 Position, Panel; Product Range Itt Cannon
93F9051
Jam Nut Connector Receptacle, Size 24, 32 Position, Panel; Product Range Itt Cannon 93F9051
JAM NUT CONNECTOR RECEPTACLE, SIZE 24, 32 POSITION, PANEL; Product Range:Trident Neptune Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Gender:ReceptacleRoH S Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 24, 32 POSITION, PANEL; Product Range:Trident Neptune Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site
Itt Cannon - 83H8848 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon
83H8848
Itt Cannon 83H8848
Itt Cannon

Itt Cannon

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon 192900-0035 93F9051 83H8848
Product Name Jam Nut Connector Receptacle, Size 24, 32 Position, Panel; Product Range Itt Cannon Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2314101-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2602-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details