ITT Cannon Circular Contact, Skt, 16-14Awg, Crimp; Product Range Itt Cannon 192900-0006

Description
CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:Trident T2P Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:Trident T2P Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 16-14Awg, Crimp; Product Range Itt Cannon - 92H2759 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 16-14Awg, Crimp; Product Range Itt Cannon
92H2759
Circular Contact, Skt, 16-14Awg, Crimp; Product Range Itt Cannon 92H2759
CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:Trident T2P Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 16-14AWG, CRIMP; Product Range:Trident T2P Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 92H2759
Product Name Circular Contact, Skt, 16-14Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data