ITT Cannon Circular Contact Socket, 18-16Awg, Crimp; Product Range Itt Cannon 192900-0003

Description
CIRCULAR CONTACT SOCKET, 18-16AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT SOCKET, 18-16AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact Socket, 18-16Awg, Crimp; Product Range Itt Cannon - 99B0978 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 18-16Awg, Crimp; Product Range Itt Cannon
99B0978
Circular Contact Socket, 18-16Awg, Crimp; Product Range Itt Cannon 99B0978
CIRCULAR CONTACT SOCKET, 18-16AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT SOCKET, 18-16AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Contact, T2P, Stamped, Socket, Crimp, Tin Plated Contacts, Trident Series Rohs Compliant Itt Cannon - 65T4047 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, T2P, Stamped, Socket, Crimp, Tin Plated Contacts, Trident Series Rohs Compliant Itt Cannon
65T4047
Circular Connector Contact, T2P, Stamped, Socket, Crimp, Tin Plated Contacts, Trident Series Rohs Compliant Itt Cannon 65T4047
Circular Connector Contact, T2P, Stamped, Socket, Crimp, Tin Plated Contacts, Trident Series RoHS Compliant: Yes

Circular Connector Contact, T2P, Stamped, Socket, Crimp, Tin Plated Contacts, Trident Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 99B0978 65T4047
Product Name Circular Contact Socket, 18-16Awg, Crimp; Product Range Itt Cannon Circular Connector Contact, T2P, Stamped, Socket, Crimp, Tin Plated Contacts, Trident Series Rohs Compliant Itt Cannon
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1326030-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Bellows Electrical Contact - 2156 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details