ITT Cannon Water Pumps 173903

Description
Xylem 173903 Water Pump
Request a Quote
Description
Xylem 173903 Water Pump
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Water Pumps - 1449344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Water Pumps
1449344
Water Pumps 1449344
Xylem 173903 Water Pump

Xylem 173903 Water Pump

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 1449344
Product Name Water Pumps
Power Source 240 V
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
GHA4RP3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 4.000 inch (102 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details