ITT Cannon Rect Pwr Conn, Insert, Rcpt, 16Pos, Pcb; Product Range Itt Cannon 143-8175-040

Description
RECT PWR CONN, INSERT, RCPT, 16POS, PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Through Hole Straight; Gender:Receptacle
Datasheet
Description
RECT PWR CONN, INSERT, RCPT, 16POS, PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Through Hole Straight; Gender:Receptacle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, Insert, Rcpt, 16Pos, Pcb; Product Range Itt Cannon - 46AK2189 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Insert, Rcpt, 16Pos, Pcb; Product Range Itt Cannon
46AK2189
Rect Pwr Conn, Insert, Rcpt, 16Pos, Pcb; Product Range Itt Cannon 46AK2189
RECT PWR CONN, INSERT, RCPT, 16POS, PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Through Hole Straight; Gender:Receptacle

RECT PWR CONN, INSERT, RCPT, 16POS, PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Through Hole Straight; Gender:Receptacle

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 46AK2189
Product Name Rect Pwr Conn, Insert, Rcpt, 16Pos, Pcb; Product Range Itt Cannon
Material Cu
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
70/30 Brass Alloy - 47018A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details