ITT Cannon Rect Pwr Conn, Insert, Plug, 16Pos, Pcb; Product Range Itt Cannon 143-8175-020

Description
RECT PWR CONN, INSERT, PLUG, 16POS, PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Through Hole Straight; Connector Mounting:PCB Mount
Datasheet
Description
RECT PWR CONN, INSERT, PLUG, 16POS, PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Through Hole Straight; Connector Mounting:PCB Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, Insert, Plug, 16Pos, Pcb; Product Range Itt Cannon - 46AK2188 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Insert, Plug, 16Pos, Pcb; Product Range Itt Cannon
46AK2188
Rect Pwr Conn, Insert, Plug, 16Pos, Pcb; Product Range Itt Cannon 46AK2188
RECT PWR CONN, INSERT, PLUG, 16POS, PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Through Hole Straight; Connector Mounting:PCB Mount

RECT PWR CONN, INSERT, PLUG, 16POS, PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Through Hole Straight; Connector Mounting:PCB Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46AK2188
Product Name Rect Pwr Conn, Insert, Plug, 16Pos, Pcb; Product Range Itt Cannon
Termination Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Terminal Blocks - 39.2107 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details