ITT Cannon Rect Pwr Conn, Insert, Rcpt, 20Pos, Pcb; Product Range Itt Cannon 143-8170-040

Description
RECT PWR CONN, INSERT, RCPT, 20POS, PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Through Hole Straight; Gender:Receptacle
Datasheet
Description
RECT PWR CONN, INSERT, RCPT, 20POS, PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Through Hole Straight; Gender:Receptacle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, Insert, Rcpt, 20Pos, Pcb; Product Range Itt Cannon - 46AK2185 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Insert, Rcpt, 20Pos, Pcb; Product Range Itt Cannon
46AK2185
Rect Pwr Conn, Insert, Rcpt, 20Pos, Pcb; Product Range Itt Cannon 46AK2185
RECT PWR CONN, INSERT, RCPT, 20POS, PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Through Hole Straight; Gender:Receptacle

RECT PWR CONN, INSERT, RCPT, 20POS, PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Through Hole Straight; Gender:Receptacle

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 46AK2185
Product Name Rect Pwr Conn, Insert, Rcpt, 20Pos, Pcb; Product Range Itt Cannon
Material Cu
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
INCO Electrolytic Grade N Nickel - 9002A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1/4" x 3/4" Pellets
Length 0.7500 inch (19.05 mm)
View Details