ITT Cannon Rect Pwr Conn, Insert, Plug, 20Pos, Pcb; Product Range Itt Cannon 143-8170-020

Description
RECT PWR CONN, INSERT, PLUG, 20POS, PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Through Hole Straight; Connector Mounting:PCB Mount
Datasheet
Description
RECT PWR CONN, INSERT, PLUG, 20POS, PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Through Hole Straight; Connector Mounting:PCB Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, Insert, Plug, 20Pos, Pcb; Product Range Itt Cannon - 46AK2184 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Insert, Plug, 20Pos, Pcb; Product Range Itt Cannon
46AK2184
Rect Pwr Conn, Insert, Plug, 20Pos, Pcb; Product Range Itt Cannon 46AK2184
RECT PWR CONN, INSERT, PLUG, 20POS, PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Through Hole Straight; Connector Mounting:PCB Mount

RECT PWR CONN, INSERT, PLUG, 20POS, PCB; Product Range:RPRM Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Through Hole Straight; Connector Mounting:PCB Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46AK2184
Product Name Rect Pwr Conn, Insert, Plug, 20Pos, Pcb; Product Range Itt Cannon
Termination Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers