ITT Cannon Ins Assy Pin-Bkad 1-60 Itt Cannon 143-1910-000

Description
INS ASSY PIN-BKAD 1-60
Description
INS ASSY PIN-BKAD 1-60

Suppliers

Company
Product
Description
Supplier Links
Ins Assy Pin-Bkad 1-60 Itt Cannon - 96AC5614 - Newark, An Avnet Company
Chicago, IL, United States
Ins Assy Pin-Bkad 1-60 Itt Cannon
96AC5614
Ins Assy Pin-Bkad 1-60 Itt Cannon 96AC5614
INS ASSY PIN-BKAD 1-60

INS ASSY PIN-BKAD 1-60

Supplier's Site
Rp Ins Bkad1 60 Pin Rohs Compliant Itt Cannon - 03K3823 - Newark, An Avnet Company
Chicago, IL, United States
Rp Ins Bkad1 60 Pin Rohs Compliant Itt Cannon
03K3823
Rp Ins Bkad1 60 Pin Rohs Compliant Itt Cannon 03K3823
RP INS BKAD1 60 PIN ROHS COMPLIANT: YES

RP INS BKAD1 60 PIN ROHS COMPLIANT: YES

Supplier's Site
Connector Itt Cannon - 93AJ0389 - Newark, An Avnet Company
Chicago, IL, United States
Connector Itt Cannon
93AJ0389
Connector Itt Cannon 93AJ0389
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96AC5614
Product Name Ins Assy Pin-Bkad 1-60 Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1234-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Nicomatic North America
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers