ITT Cannon Plug Housing W/cap, 12Pos, Plastic, 250V; Product Range Itt Cannon 132015-0135

Description
PLUG HOUSING W/CAP, 12POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Plug; No. of Positions:12Position s; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67
Datasheet
Description
PLUG HOUSING W/CAP, 12POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Plug; No. of Positions:12Position s; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing W/cap, 12Pos, Plastic, 250V; Product Range Itt Cannon - 48AC9073 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing W/cap, 12Pos, Plastic, 250V; Product Range Itt Cannon
48AC9073
Plug Housing W/cap, 12Pos, Plastic, 250V; Product Range Itt Cannon 48AC9073
PLUG HOUSING W/CAP, 12POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Plug; No. of Positions:12Position s; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67

PLUG HOUSING W/CAP, 12POS, PLASTIC, 250V; Product Range:CTC Series; Gender:Plug; No. of Positions:12Positions; For Use With:ITT Cannon CTC Series Crimp Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 48AC9073
Product Name Plug Housing W/cap, 12Pos, Plastic, 250V; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details